Process Technology Digital Control/Power Relay DSL Series

Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Single pole single-throw switch rated at 3 amps for cooling loads. Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F (-7°C) to 130°F (54°C) ambient temperature range. Single or three phase. OPTIONS AVAILABLE (CONSULT FACTORY) 4-20 mA or 0-10VDC outputs for process recording. 4-20 mA or 15VDC control outputs. RS485 communication protocol.
Datasheet
Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Single pole single-throw switch rated at 3 amps for cooling loads. Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F (-7°C) to 130°F (54°C) ambient temperature range. Single or three phase. OPTIONS AVAILABLE (CONSULT FACTORY) 4-20 mA or 0-10VDC outputs for process recording. 4-20 mA or 15VDC control outputs. RS485 communication protocol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Control/Power Relay - DSL Series - Process Technology
Mentor, OH, USA
Digital Control/Power Relay
DSL Series
Digital Control/Power Relay DSL Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Single pole single-throw switch rated at 3 amps for cooling loads. Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F (-7°C) to 130°F (54°C) ambient temperature range. Single or three phase. OPTIONS AVAILABLE (CONSULT FACTORY) 4-20 mA or 0-10VDC outputs for process recording. 4-20 mA or 15VDC control outputs. RS485 communication protocol.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • .3 inch (7.6mm), dual LED displays.
    • Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control.
    • NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware.
    • Certifications: cULus.
  • SPECIFICATIONS

    • Large switching capacities from 20 to 150 amps for up to 600 volts.
    • Single pole single-throw switch rated at 3 amps for cooling loads.
    • Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C).
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Single or three phase.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 4-20 mA or 0-10VDC outputs for process recording.
    • 4-20 mA or 15VDC control outputs.
    • RS485 communication protocol.
Supplier's Site
Digital Thermostat - DSL Series - Process Technology
Mentor, OH, USA
Digital Thermostat
DSL Series
Digital Thermostat DSL Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated front panel and sealed tactile switches. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, single throw switches rated at 3-amps for 120 through 240 volts. Three switches: Set Point 1 (SP1), Set Point 2 (SP2), and alarm output (AL). Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F (-7°C) to 130°F (54°C) ambient temperature range. Universal power supply: 100 to 240 VAC, 50 to 400 Hz, single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 4-20 mA or 0-10VDC outputs for process recording. 4-20 mA or 15VDC control outputs. RS485 communication protocol.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • .3 inch (7.6mm), dual LED displays.
    • Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control.
    • 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated front panel and sealed tactile switches.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Single pole, single throw switches rated at 3-amps for 120 through 240 volts. Three switches: Set Point 1 (SP1), Set Point 2 (SP2), and alarm output (AL).
    • Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C).
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Universal power supply: 100 to 240 VAC, 50 to 400 Hz, single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 4-20 mA or 0-10VDC outputs for process recording.
    • 4-20 mA or 15VDC control outputs.
    • RS485 communication protocol.
Supplier's Site Datasheet
Digital Control/Power Relay - DSL Series - Process Technology
Mentor, OH, USA
Digital Control/Power Relay
DSL Series
Digital Control/Power Relay DSL Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS 30 amp switching capacities for either 120 or 240 volts, single phase only. Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C). 20°F (-7°C) to 130°F (54°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 4-20 mA or 0-10VDC outputs for process recording. 4-20 mA or 15VDC control outputs. RS485 communication protocol.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • .3 inch (7.6mm), dual LED displays.
    • Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control.
    • NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware.
    • Certifications: cULus.
  • SPECIFICATIONS

    • 30 amp switching capacities for either 120 or 240 volts, single phase only.
    • Adjustable temperature range from -328°F (-200°C) to 4208°F (2320°C).
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 4-20 mA or 0-10VDC outputs for process recording.
    • 4-20 mA or 15VDC control outputs.
    • RS485 communication protocol.
Supplier's Site

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number DSL Series DSL Series
Product Name Digital Control/Power Relay Digital Thermostat
Control PID PID
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Stand-Alone Chassis
Interface Digital Front Panel Digital Front Panel
Temperature Heating; Cooling Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
Temperature Controller - Model TEC-4100 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details