Process Technology EasyPlug™ Digital Temperature Control For Aquaculture Applications DRAE Series

Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz. Single phase only.
Datasheet
Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz. Single phase only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EasyPlug™ Digital Temperature Control For Aquaculture Applications - DRAE Series - Process Technology
Mentor, OH, USA
EasyPlug™ Digital Temperature Control For Aquaculture Applications
DRAE Series
EasyPlug™ Digital Temperature Control For Aquaculture Applications DRAE Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz. Single phase only.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large, easy to read LCD display.
    • 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included.
    • NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Single pole, double throw output relay.
    • Adjustable temperature range from -30°F (-34°C) to 220°F (104°C).
    • -20°F (-29°C) to 140°F (60°C) ambient temperature range.
    • 120 volt, 15 amp or 240 volt, 8 amp power supply: 50 or 60 Hz.
    • Single phase only.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Temperature Controllers
Product Number DRAE Series
Product Name EasyPlug™ Digital Temperature Control For Aquaculture Applications
Control Limit
Features Rate Indication/ Control
Form Factor Stand-Alone
Interface Digital Front Panel
Temperature Heating
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details