Process Technology Brass Solenoid Valve S*S Series

Description
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES Brass valve body with Buna-N seals for water service or Ethylene Propylene for steam service. Moisture resistant, epoxy encapsulated terminal enclosure rated for NEMA 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available in 50 or 60 Hz, single phase only. Minimum pressure differential: 5 PSI. Minimum operating pressure: 10 PSI. Maximum pressure: Water Service: 125 PSI at 180°F(82°C); Steam Service: 50 PSI at 300°F(149°C). OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel valve bodies. Normally open valves. Higher pressure ratings. Slow opening valves. NOTE: Always use a strainer with solenoid valves.
Description
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES Brass valve body with Buna-N seals for water service or Ethylene Propylene for steam service. Moisture resistant, epoxy encapsulated terminal enclosure rated for NEMA 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available in 50 or 60 Hz, single phase only. Minimum pressure differential: 5 PSI. Minimum operating pressure: 10 PSI. Maximum pressure: Water Service: 125 PSI at 180°F(82°C); Steam Service: 50 PSI at 300°F(149°C). OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel valve bodies. Normally open valves. Higher pressure ratings. Slow opening valves. NOTE: Always use a strainer with solenoid valves.

Suppliers

Company
Product
Description
Supplier Links
Brass Solenoid Valve S*S Series -  - Process Technology
Mentor, OH, USA
Brass Solenoid Valve S*S Series
Brass Solenoid Valve S*S Series
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES Brass valve body with Buna-N seals for water service or Ethylene Propylene for steam service. Moisture resistant, epoxy encapsulated terminal enclosure rated for NEMA 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available in 50 or 60 Hz, single phase only. Minimum pressure differential: 5 PSI. Minimum operating pressure: 10 PSI. Maximum pressure: Water Service: 125 PSI at 180°F(82°C); Steam Service: 50 PSI at 300°F(149°C). OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel valve bodies. Normally open valves. Higher pressure ratings. Slow opening valves. NOTE: Always use a strainer with solenoid valves.

Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications.

  • FEATURES

    • Brass valve body with Buna-N seals for water service or Ethylene Propylene for steam service.
    • Moisture resistant, epoxy encapsulated terminal enclosure rated for NEMA 1, 2, 3, 3S, 4 and 4X applications.
    • Certifications: cULus.
  • SPECIFICATIONS

    • Sizes: ½-inch through 2-inch FNPT.
    • Two-way, normally closed valve available in 120 or 240 volts.
    • Ambient temperature range: 32°F (0°C) to 125°F (52°C).
    • Voltages: other AC and DC voltages available in 50 or 60 Hz, single phase only.
    • Minimum pressure differential: 5 PSI.
    • Minimum operating pressure: 10 PSI.
    • Maximum pressure: Water Service: 125 PSI at 180°F(82°C); Steam Service: 50 PSI at 300°F(149°C).
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Stainless steel valve bodies.
    • Normally open valves.
    • Higher pressure ratings.
    • Slow opening valves.
    • NOTE: Always use a strainer with solenoid valves.
Supplier's Site

Technical Specifications

  Process Technology
Product Category Industrial Valves
Product Name Brass Solenoid Valve S*S Series
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006837-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details