Process Sensing Technologies USA SST Probe Zirconium Dioxide Oxygen Sensor ZrO2-Probe

Description
The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature range are available. The Probe zirconium dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Low weight All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical
Description
The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature range are available. The Probe zirconium dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Low weight All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
SST Probe Zirconium Dioxide Oxygen Sensor - ZrO2-Probe - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Probe Zirconium Dioxide Oxygen Sensor
ZrO2-Probe
SST Probe Zirconium Dioxide Oxygen Sensor ZrO2-Probe
The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature range are available. The Probe zirconium dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Low weight All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes.

SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air.

The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature range are available. The Probe zirconium dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂.

All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Small sensing element Low weight
  • Low weight
  • All stainless steel construction both internally and externally
  • Customer specific designs and connectors
  • Works at high oxygen pressures
  • Compact in sizeApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZrO2-Probe
Product Name SST Probe Zirconium Dioxide Oxygen Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Replacement Sensor for EnviteC OOM202-1 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001996 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details