Process Sensing Technologies USA SST Flange Wired Zirconia Oxygen Sensor ZrO2-Flange

Description
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers complete with 0.4m of 5 single strand 20AWG cables and MOLEX 39-01-2060 connector, a temperature range of -100 to +250⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical
Description
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers complete with 0.4m of 5 single strand 20AWG cables and MOLEX 39-01-2060 connector, a temperature range of -100 to +250⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
SST Flange Wired Zirconia Oxygen Sensor - ZrO2-Flange - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Flange Wired Zirconia Oxygen Sensor
ZrO2-Flange
SST Flange Wired Zirconia Oxygen Sensor ZrO2-Flange
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers complete with 0.4m of 5 single strand 20AWG cables and MOLEX 39-01-2060 connector, a temperature range of -100 to +250⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation.

SST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air.

The Flange Mount oxygen sensor offers complete with 0.4m of 5 single strand 20AWG cables and MOLEX 39-01-2060 connector, a temperature range of -100 to +250⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂.

All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Small sensing element
  • Low weight
  • Integral heating element
  • All stainless steel construction both internally and externally
  • Customer specific designs and connectors
  • Works at high oxygen pressures
  • Compact in sizeApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZrO2-Flange
Product Name SST Flange Wired Zirconia Oxygen Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 6436-AX-R32-LFL-D485-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Measurement - chlorine - 159001956 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details