Process Sensing Technologies USA SST SprintIR | High Speed Sensors | CO2 Sensing SprintIR

Description
In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has the capacity to take 50 readings per second, which makes it ideal for high speed sensing requirements, and for measuring rapidly changing CO2 levels. Typical applications for this sensor would be healthcare and sports science. The SprintIR®-R measures up to 100% CO2 concentration, and comes fitted with a flow-through adapter. The CO2 sensor is easy to use as it communicates via a simple UART Interface. With a compact design, the SprintIR®-R can be easily integrated into measurement and detection systems. Its low power requirement also makes it ideal for battery powered systems, including portable, wearable and self-powered applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed sensors which can also sense temperature and RH, we can offer a variation of the SprintIR®-R that would meet these requirements. We can also offer additional configurable options such as diffusion cap or flow-through adapter. We have seen these sensors successfully used in healthcare and academia applications. *Based on 0.1 litres per minute flow rate and 0-10% step change in CO2 concentration Features: 50 readings per second Optional customised flow adaptors Low-power CO₂ sensor Solid-state LED optical technology UART data interface Built-in auto-calibration
Description
In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has the capacity to take 50 readings per second, which makes it ideal for high speed sensing requirements, and for measuring rapidly changing CO2 levels. Typical applications for this sensor would be healthcare and sports science. The SprintIR®-R measures up to 100% CO2 concentration, and comes fitted with a flow-through adapter. The CO2 sensor is easy to use as it communicates via a simple UART Interface. With a compact design, the SprintIR®-R can be easily integrated into measurement and detection systems. Its low power requirement also makes it ideal for battery powered systems, including portable, wearable and self-powered applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed sensors which can also sense temperature and RH, we can offer a variation of the SprintIR®-R that would meet these requirements. We can also offer additional configurable options such as diffusion cap or flow-through adapter. We have seen these sensors successfully used in healthcare and academia applications. *Based on 0.1 litres per minute flow rate and 0-10% step change in CO2 concentration Features: 50 readings per second Optional customised flow adaptors Low-power CO₂ sensor Solid-state LED optical technology UART data interface Built-in auto-calibration

Suppliers

Company
Product
Description
Supplier Links
SST SprintIR | High Speed Sensors | CO2 Sensing - SprintIR - Process Sensing Technologies USA
Hauppauge, NY, United States
SST SprintIR | High Speed Sensors | CO2 Sensing
SprintIR
SST SprintIR | High Speed Sensors | CO2 Sensing SprintIR
In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has the capacity to take 50 readings per second, which makes it ideal for high speed sensing requirements, and for measuring rapidly changing CO2 levels. Typical applications for this sensor would be healthcare and sports science. The SprintIR®-R measures up to 100% CO2 concentration, and comes fitted with a flow-through adapter. The CO2 sensor is easy to use as it communicates via a simple UART Interface. With a compact design, the SprintIR®-R can be easily integrated into measurement and detection systems. Its low power requirement also makes it ideal for battery powered systems, including portable, wearable and self-powered applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed sensors which can also sense temperature and RH, we can offer a variation of the SprintIR®-R that would meet these requirements. We can also offer additional configurable options such as diffusion cap or flow-through adapter. We have seen these sensors successfully used in healthcare and academia applications. *Based on 0.1 litres per minute flow rate and 0-10% step change in CO2 concentration Features: 50 readings per second Optional customised flow adaptors Low-power CO₂ sensor Solid-state LED optical technology UART data interface Built-in auto-calibration

In some CO2 sensing applications, speed of response is vital. In some cases, you may require readings in rapid succession. The SprintIR®-R is the fastest CO2 sensor on the market*. It has been designed to take ultra-fast, repeated measurements. The CO2 sensor has the capacity to take 50 readings per second, which makes it ideal for high speed sensing requirements, and for measuring rapidly changing CO2 levels. Typical applications for this sensor would be healthcare and sports science.

The SprintIR®-R measures up to 100% CO2 concentration, and comes fitted with a flow-through adapter. The CO2 sensor is easy to use as it communicates via a simple UART Interface.

With a compact design, the SprintIR®-R can be easily integrated into measurement and detection systems. Its low power requirement also makes it ideal for battery powered systems, including portable, wearable and self-powered applications as it only requires 3.3V.

SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed sensors which can also sense temperature and RH, we can offer a variation of the SprintIR®-R that would meet these requirements. We can also offer additional configurable options such as diffusion cap or flow-through adapter. We have seen these sensors successfully used in healthcare and academia applications.

*Based on 0.1 litres per minute flow rate and 0-10% step change in CO2 concentration

Features:

  • 50 readings per second
  • Optional customised flow adaptors
  • Low-power CO₂ sensor
  • Solid-state LED optical technology
  • UART data interface
  • Built-in auto-calibration
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number SprintIR
Product Name SST SprintIR | High Speed Sensors | CO2 Sensing
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 6436-AX-R32-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Measurement - chlorine - 159001956 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
PSR-11-37-D4 Alternative oxygen sensor to IT Gambert and Teledyne -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details