SST Sensing Ltd. Oscillators, Resonators, and Crystals S503210M20PF10PPM2P

Description
10MHz 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS
Description
10MHz 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S503210M20PF10PPM2P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S503210M20PF10PPM2P
Oscillators, Resonators, and Crystals S503210M20PF10PPM2P
10MHz 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

10MHz 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S503210M20PF10PPM2P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details