SST Sensing Ltd. Oscillators, Resonators, and Crystals S47SMD6.7458M12PF30R30B3

Description
6.7458MHz 12pF ±30ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
Description
6.7458MHz 12pF ±30ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S47SMD6.7458M12PF30R30B3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S47SMD6.7458M12PF30R30B3
Oscillators, Resonators, and Crystals S47SMD6.7458M12PF30R30B3
6.7458MHz 12pF ±30ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

6.7458MHz 12pF ±30ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S47SMD6.7458M12PF30R30B3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1775228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Surface Mount Crystals - ECS-130-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers