SST Sensing Ltd. Oscillators, Resonators, and Crystals S47SMD11.0592M20PF20R30B3

Description
11.0592MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
11.0592MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S47SMD11.0592M20PF20R30B3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S47SMD11.0592M20PF20R30B3
Oscillators, Resonators, and Crystals S47SMD11.0592M20PF20R30B3
11.0592MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

11.0592MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S47SMD11.0592M20PF20R30B3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7753736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details