Details
Zirconium dioxide (ZrO2) sensing elements
All stainless steel construction
Probe mounting (220mm, 400mm, 600mm)
Requires an external interface board to operate
No reference gas required
No need for temperature stabilisation
Integral heating element
1.2m screened cable
Available in three probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes. SST’s zirconium dioxide oxygen sensors utilize a closed-loop measurement system that provides continuous monitoring. A built-in heartbeat signal offers instant fault detection, ensuring reliable performance. Thanks to their non-depleting sensor cell design, these units deliver long-lasting operation without requiring a reference gas. Calibration is simple and can be performed using any known gas, including ambient air. Offering both standard and rapid response times, as fast as four seconds, the sensors come in multiple probe and cable lengths and support both standard and extended temperature ranges. With a linear output signal and an oxygen detection range of 0.1 to 100% O₂, they can operate for up to 10 years depending on application conditions.
Details
- Zirconium dioxide (ZrO2) sensing elements
- All stainless steel construction
- Probe mounting (220mm, 400mm, 600mm)
- Requires an external interface board to operate
- No reference gas required
- No need for temperature stabilisation
- Integral heating element
- 1.2m screened cable
Available in three probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes.
SST’s zirconium dioxide oxygen sensors utilize a closed-loop measurement system that provides continuous monitoring. A built-in heartbeat signal offers instant fault detection, ensuring reliable performance.
Thanks to their non-depleting sensor cell design, these units deliver long-lasting operation without requiring a reference gas. Calibration is simple and can be performed using any known gas, including ambient air.
Offering both standard and rapid response times, as fast as four seconds, the sensors come in multiple probe and cable lengths and support both standard and extended temperature ranges. With a linear output signal and an oxygen detection range of 0.1 to 100% O₂, they can operate for up to 10 years depending on application conditions.