Process Sensing Technologies USA Nitrous Oxide Infrared Gas Sensors - Dynament Standard Series Nitrous-Standard

Description
The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Medical Research Air quality monitoring Agriculture industry
Description
The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Medical Research Air quality monitoring Agriculture industry

Suppliers

Company
Product
Description
Supplier Links
Nitrous Oxide Infrared Gas Sensors - Dynament Standard Series - Nitrous-Standard - Process Sensing Technologies USA
Hauppauge, NY, United States
Nitrous Oxide Infrared Gas Sensors - Dynament Standard Series
Nitrous-Standard
Nitrous Oxide Infrared Gas Sensors - Dynament Standard Series Nitrous-Standard
The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Medical Research Air quality monitoring Agriculture industry

The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab.

The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions.

The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market.

Features:

  • Provides 'raw' signal output for processing external to the sensor
  • OEM board available containing the necessary processing electronics and LCD display
  • Internal temperature signal output
  • Wide operating temperature range of -20 to +50 deg. CApplications:
  • Medical
  • Research
  • Air quality monitoring
  • Agriculture industry
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number Nitrous-Standard
Product Name Nitrous Oxide Infrared Gas Sensors - Dynament Standard Series
Operating Humidity 0 to ? %
Unlock Full Specs
to access all available technical data

Similar Products

FGD3 – Intrinsically Safe Fixed Gas Detectors -  - Dynament
Specs
Gas Types Toxic; Combustible; Hydrocarbons; O2
Features Hazardous Environment; Intrinsically Safe
View Details
Measurement - chlorine - 159001958 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details