Process Sensing Technologies USA Nitrous Oxide Infrared Sensors - Dynament Platinum Series Nitrous-Platinum

Description
PST offers a range of nitrous oxide (N2O) that are designed with non-dispersive infrared technology and respond to nitrous oxide gas over the range 0-1000ppm or 0-1% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Sensor ranges: Low-range N2O0-1% volume PPM N2O 0-1000ppm The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. If you have a requirement for a non-standard range, please contact us and we will be pleased to assist you with your application.Features : Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output nitrous oxide, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Sensors available to cover the range from 0-1000ppm or 0-1% volume Available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versionsApplications : Medical Research Air quality monitoring Agriculture industry
Description
PST offers a range of nitrous oxide (N2O) that are designed with non-dispersive infrared technology and respond to nitrous oxide gas over the range 0-1000ppm or 0-1% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Sensor ranges: Low-range N2O0-1% volume PPM N2O 0-1000ppm The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. If you have a requirement for a non-standard range, please contact us and we will be pleased to assist you with your application.Features : Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output nitrous oxide, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Sensors available to cover the range from 0-1000ppm or 0-1% volume Available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versionsApplications : Medical Research Air quality monitoring Agriculture industry

Suppliers

Company
Product
Description
Supplier Links
Nitrous Oxide Infrared Sensors - Dynament Platinum Series - Nitrous-Platinum - Process Sensing Technologies USA
Hauppauge, NY, United States
Nitrous Oxide Infrared Sensors - Dynament Platinum Series
Nitrous-Platinum
Nitrous Oxide Infrared Sensors - Dynament Platinum Series Nitrous-Platinum
PST offers a range of nitrous oxide (N2O) that are designed with non-dispersive infrared technology and respond to nitrous oxide gas over the range 0-1000ppm or 0-1% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Sensor ranges: Low-range N2O0-1% volume PPM N2O 0-1000ppm The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. If you have a requirement for a non-standard range, please contact us and we will be pleased to assist you with your application.Features : Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output nitrous oxide, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Sensors available to cover the range from 0-1000ppm or 0-1% volume Available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versionsApplications : Medical Research Air quality monitoring Agriculture industry

PST offers a range of nitrous oxide (N2O) that are designed with non-dispersive infrared technology and respond to nitrous oxide gas over the range 0-1000ppm or 0-1% volume.

The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output.

Sensor ranges:

  • Low-range N2O0-1% volume
  • PPM N2O 0-1000ppm The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. If you have a requirement for a non-standard range, please contact us and we will be pleased to assist you with your application.Features:
  • Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output nitrous oxide, expediting time to market
  • Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available
  • Sensors available to cover the range from 0-1000ppm or 0-1% volume
  • Available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versionsApplications:
  • Medical
  • Research
  • Air quality monitoring
  • Agriculture industry
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number Nitrous-Platinum
Product Name Nitrous Oxide Infrared Sensors - Dynament Platinum Series
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Replacement Sensor for GE/Datex Ohmeda 7900, 7100 Smart Vents and ADU, Avance, Asys, Aestiva 300 and more -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001998 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details