SST Sensing Ltd. Miniature Zirconia

Description
Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm Operating Temperature: -100°C to +250°C (-148°F to +482°F) Response Time: <15 seconds (standard) or <4 seconds (fast response version) Construction: Durable stainless steel housing Pressure Range: 2 mbar to 3 bar ppO₂ Accuracy: ±5 mbar maximum Vibration Tolerance: 5G repetitive, 30G incidental These compact miniature zirconia oxygen sensors are PCB-mountable and ideal for measuring ambient gas when fully exposed to the surrounding atmosphere. They use a closed-loop control system for continuous oxygen monitoring, with a built-in heartbeat signal providing real-time status. Thanks to non-depleting miniature zirconia technology, the sensors offer a long operating life with no need for a reference gas. Single-point calibration can be performed in any known gas, including fresh air. With a slim 12 mm diameter, wide temperature tolerance (-100°C to 250°C), and fast response options, they’re well-suited to space-limited, demanding applications. The output is linear across the full 0.1 to 100% O₂ range, with a lifespan of up to 10 years depending on use.
Request a Quote Datasheet
Description
Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm Operating Temperature: -100°C to +250°C (-148°F to +482°F) Response Time: <15 seconds (standard) or <4 seconds (fast response version) Construction: Durable stainless steel housing Pressure Range: 2 mbar to 3 bar ppO₂ Accuracy: ±5 mbar maximum Vibration Tolerance: 5G repetitive, 30G incidental These compact miniature zirconia oxygen sensors are PCB-mountable and ideal for measuring ambient gas when fully exposed to the surrounding atmosphere. They use a closed-loop control system for continuous oxygen monitoring, with a built-in heartbeat signal providing real-time status. Thanks to non-depleting miniature zirconia technology, the sensors offer a long operating life with no need for a reference gas. Single-point calibration can be performed in any known gas, including fresh air. With a slim 12 mm diameter, wide temperature tolerance (-100°C to 250°C), and fast response options, they’re well-suited to space-limited, demanding applications. The output is linear across the full 0.1 to 100% O₂ range, with a lifespan of up to 10 years depending on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Zirconia -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Miniature Zirconia
Miniature Zirconia
Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm Operating Temperature: -100°C to +250°C (-148°F to +482°F) Response Time: <15 seconds (standard) or <4 seconds (fast response version) Construction: Durable stainless steel housing Pressure Range: 2 mbar to 3 bar ppO₂ Accuracy: ±5 mbar maximum Vibration Tolerance: 5G repetitive, 30G incidental These compact miniature zirconia oxygen sensors are PCB-mountable and ideal for measuring ambient gas when fully exposed to the surrounding atmosphere. They use a closed-loop control system for continuous oxygen monitoring, with a built-in heartbeat signal providing real-time status. Thanks to non-depleting miniature zirconia technology, the sensors offer a long operating life with no need for a reference gas. Single-point calibration can be performed in any known gas, including fresh air. With a slim 12 mm diameter, wide temperature tolerance (-100°C to 250°C), and fast response options, they’re well-suited to space-limited, demanding applications. The output is linear across the full 0.1 to 100% O₂ range, with a lifespan of up to 10 years depending on use.

Details

  • Compact Industrial Miniature Zirconia Oxygen Sensor
  • Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics)
  • Linearity: Consistent, linear output across the full measurement range
  • Reference Gas: Not required
  • Sensor Diameter: 12 mm
  • Operating Temperature: -100°C to +250°C (-148°F to +482°F)
  • Response Time: <15 seconds (standard) or <4 seconds (fast response version)
  • Construction: Durable stainless steel housing
  • Pressure Range: 2 mbar to 3 bar ppO₂
  • Accuracy: ±5 mbar maximum
  • Vibration Tolerance: 5G repetitive, 30G incidental

These compact miniature zirconia oxygen sensors are PCB-mountable and ideal for measuring ambient gas when fully exposed to the surrounding atmosphere. They use a closed-loop control system for continuous oxygen monitoring, with a built-in heartbeat signal providing real-time status.
Thanks to non-depleting miniature zirconia technology, the sensors offer a long operating life with no need for a reference gas. Single-point calibration can be performed in any known gas, including fresh air.
With a slim 12 mm diameter, wide temperature tolerance (-100°C to 250°C), and fast response options, they’re well-suited to space-limited, demanding applications. The output is linear across the full 0.1 to 100% O₂ range, with a lifespan of up to 10 years depending on use.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name Miniature Zirconia
Gas Types (0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics)); O2; (0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics))
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-XZR211-B2-C2-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
ExplorIR-M NDIR CO2 Sensor -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-1037-ND - DigiKey
Specs
Gas Types O2
Electrical Outputs Current
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details