SST Sensing Ltd. Oscillators, Resonators, and Crystals M49SMD12.288M12PF10PPM

Description
12.288MHz 12pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
12.288MHz 12pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - M49SMD12.288M12PF10PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
M49SMD12.288M12PF10PPM
Oscillators, Resonators, and Crystals M49SMD12.288M12PF10PPM
12.288MHz 12pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

12.288MHz 12pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number M49SMD12.288M12PF10PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719255 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details