Process Sensing Technologies USA Optical Oxygen Sensor - SST LuminOx Flow-Through LOX-02-F

Description
The LuminOx Flow-Through Optical Oxygen Sensor Allows For A Clean Gas Sample Stream Directly Into The Sensor Which Can Be Completely Removed From The Process Environment. The LuminOx Flow-through Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of fluorescence quenching by oxygen, also known as luminescence quenching. The LuminOx Flow-through Optical Oxygen Sensor (LOX-02-F) is an extension to the standard range of LuminOx oxygen sensors providing a faster response. The flow-through housing style is sealed on the base which allows for a clean gas sample stream into the sensor which can be completely removed from the process environment. A flow-through housing allows for better sample gas management and options in terms of where the sensor can be situated. The patented technology allows SST to produce a range of sensors that are based on a non-depleting operating principle. This can contribute to the LuminOx sensors having a comparably longer lifetime that other competitor technologies, such as galvanic sensors, for similar applications. LuminOx oxygen sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation
Description
The LuminOx Flow-Through Optical Oxygen Sensor Allows For A Clean Gas Sample Stream Directly Into The Sensor Which Can Be Completely Removed From The Process Environment. The LuminOx Flow-through Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of fluorescence quenching by oxygen, also known as luminescence quenching. The LuminOx Flow-through Optical Oxygen Sensor (LOX-02-F) is an extension to the standard range of LuminOx oxygen sensors providing a faster response. The flow-through housing style is sealed on the base which allows for a clean gas sample stream into the sensor which can be completely removed from the process environment. A flow-through housing allows for better sample gas management and options in terms of where the sensor can be situated. The patented technology allows SST to produce a range of sensors that are based on a non-depleting operating principle. This can contribute to the LuminOx sensors having a comparably longer lifetime that other competitor technologies, such as galvanic sensors, for similar applications. LuminOx oxygen sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

Suppliers

Company
Product
Description
Supplier Links
Optical Oxygen Sensor - SST LuminOx Flow-Through - LOX-02-F - Process Sensing Technologies USA
Hauppauge, NY, United States
Optical Oxygen Sensor - SST LuminOx Flow-Through
LOX-02-F
Optical Oxygen Sensor - SST LuminOx Flow-Through LOX-02-F
The LuminOx Flow-Through Optical Oxygen Sensor Allows For A Clean Gas Sample Stream Directly Into The Sensor Which Can Be Completely Removed From The Process Environment. The LuminOx Flow-through Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of fluorescence quenching by oxygen, also known as luminescence quenching. The LuminOx Flow-through Optical Oxygen Sensor (LOX-02-F) is an extension to the standard range of LuminOx oxygen sensors providing a faster response. The flow-through housing style is sealed on the base which allows for a clean gas sample stream into the sensor which can be completely removed from the process environment. A flow-through housing allows for better sample gas management and options in terms of where the sensor can be situated. The patented technology allows SST to produce a range of sensors that are based on a non-depleting operating principle. This can contribute to the LuminOx sensors having a comparably longer lifetime that other competitor technologies, such as galvanic sensors, for similar applications. LuminOx oxygen sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

The LuminOx Flow-Through Optical Oxygen Sensor Allows For A Clean Gas Sample Stream Directly Into The Sensor Which Can Be Completely Removed From The Process Environment.

The LuminOx Flow-through Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of fluorescence quenching by oxygen, also known as luminescence quenching.

The LuminOx Flow-through Optical Oxygen Sensor (LOX-02-F) is an extension to the standard range of LuminOx oxygen sensors providing a faster response.

The flow-through housing style is sealed on the base which allows for a clean gas sample stream into the sensor which can be completely removed from the process environment. A flow-through housing allows for better sample gas management and options in terms of where the sensor can be situated.

The patented technology allows SST to produce a range of sensors that are based on a non-depleting operating principle. This can contribute to the LuminOx sensors having a comparably longer lifetime that other competitor technologies, such as galvanic sensors, for similar applications.

LuminOx oxygen sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s USART so no signal conditioning circuitry is required.

LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present.

The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status.

Features:

  • Luminescence-based optical technology, NOT electrochemical
  • Factory calibrated
  • Extended temperature range
  • Maintenance free
  • Battery power usage
  • No need for additional electronics
  • Compact in sizeApplications:
  • Medical
  • Transportation
  • Clean environments
  • Welding
  • Incubator manufacturing
  • Hydrogen generation
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number LOX-02-F
Product Name Optical Oxygen Sensor - SST LuminOx Flow-Through
Operating Humidity 0 to ? %
Unlock Full Specs
to access all available technical data

Similar Products

Nitrous Oxide Infrared Sensors – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types NO
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Measurement - chlorine - 159001997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement Sensor for Mindray AS300. Excellent stability and accuracy. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details