Process Sensing Technologies USA Optical Oxygen Sensors - SST LuminOx LOX-02-A

Description
Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be calculated. LuminOx measures the partial pressure of oxygen (ppO2) which, along with the internal sensor temperature is communicated serially to the host microcontroller. LuminOx sensors also contain an internal barometric pressure sensor. This enables oxygen concentration (%O2) to be calculated and transmitted, along with the ppO2, temperature and barometric pressure. The patented technology allows SST to produce a sensor that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The LuminOx Optical Oxygen Sensors are internally temperature compensated meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s UART so no signal conditioning circuitry is required. LuminOx is a completely solid-state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. Features: Luminescence-based optical technology, NOT electrochemical Non depleting technology for extended life Factory calibrated Wide operating temperature range Outputs ppO2, %O2, temperature and barometric pressure Battery power usage Works directly with a microcontroller. No additional electronics needed Compact in size Applications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation
Description
Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be calculated. LuminOx measures the partial pressure of oxygen (ppO2) which, along with the internal sensor temperature is communicated serially to the host microcontroller. LuminOx sensors also contain an internal barometric pressure sensor. This enables oxygen concentration (%O2) to be calculated and transmitted, along with the ppO2, temperature and barometric pressure. The patented technology allows SST to produce a sensor that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The LuminOx Optical Oxygen Sensors are internally temperature compensated meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s UART so no signal conditioning circuitry is required. LuminOx is a completely solid-state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. Features: Luminescence-based optical technology, NOT electrochemical Non depleting technology for extended life Factory calibrated Wide operating temperature range Outputs ppO2, %O2, temperature and barometric pressure Battery power usage Works directly with a microcontroller. No additional electronics needed Compact in size Applications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

Suppliers

Company
Product
Description
Supplier Links
Optical Oxygen Sensors - SST LuminOx - LOX-02-A - Process Sensing Technologies USA
Hauppauge, NY, United States
Optical Oxygen Sensors - SST LuminOx
LOX-02-A
Optical Oxygen Sensors - SST LuminOx LOX-02-A
Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be calculated. LuminOx measures the partial pressure of oxygen (ppO2) which, along with the internal sensor temperature is communicated serially to the host microcontroller. LuminOx sensors also contain an internal barometric pressure sensor. This enables oxygen concentration (%O2) to be calculated and transmitted, along with the ppO2, temperature and barometric pressure. The patented technology allows SST to produce a sensor that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The LuminOx Optical Oxygen Sensors are internally temperature compensated meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s UART so no signal conditioning circuitry is required. LuminOx is a completely solid-state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. Features: Luminescence-based optical technology, NOT electrochemical Non depleting technology for extended life Factory calibrated Wide operating temperature range Outputs ppO2, %O2, temperature and barometric pressure Battery power usage Works directly with a microcontroller. No additional electronics needed Compact in size Applications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be calculated.

LuminOx measures the partial pressure of oxygen (ppO2) which, along with the internal sensor temperature is communicated serially to the host microcontroller. LuminOx sensors also contain an internal barometric pressure sensor. This enables oxygen concentration (%O2) to be calculated and transmitted, along with the ppO2, temperature and barometric pressure.

The patented technology allows SST to produce a sensor that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors.

The LuminOx Optical Oxygen Sensors are internally temperature compensated meaning the customer does not need to consider this in their design. It also communicates directly to the customer’s UART so no signal conditioning circuitry is required.

LuminOx is a completely solid-state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present.

Features:

  • Luminescence-based optical technology, NOT electrochemical
  • Non depleting technology for extended life
  • Factory calibrated
  • Wide operating temperature range
  • Outputs ppO2, %O2, temperature and barometric pressure
  • Battery power usage
  • Works directly with a microcontroller. No additional electronics needed
  • Compact in size Applications:
  • Medical
  • Transportation
  • Clean environments
  • Welding
  • Incubator manufacturing
  • Hydrogen generation
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number LOX-02-A
Product Name Optical Oxygen Sensors - SST LuminOx
Operating Humidity 0 to 99 %
Unlock Full Specs
to access all available technical data

Similar Products

FGD3 – Intrinsically Safe Fixed Gas Detectors -  - Dynament
Specs
Gas Types Toxic; Combustible; Hydrocarbons; O2
Features Hazardous Environment; Intrinsically Safe
View Details
Measurement - dissolved-oxygen - 159500413 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types (Dissolved Oxygen: 0-20 mg/L)
View Details
XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
PSR-12-223 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0–10 ppm O₂)
Electrical Outputs Current
View Details