Process Sensing Technologies USA O2 Analyzer With Remote Sensor - AII GPR-1900/2900 GPR1600-2600-3100

Description
Our range of oxygen analyzers are designed to monitor gas produced or used in industrial processes where trace oxygen from low parts per million to pure O2 must be precisely measured. Utilizing AII’s high performance galvanic oxygen sensors these advanced instruments are simple to use with a common HMI and menu structure across-the-range chassis. Operators only need to learn just one instrument for multiple gas analysis applications at various oxygen levels. Available as bench-, 19" rack-, panel- and wall-mounted for flexible installation. Features: High accuracy ( ±0.02 ppm in lowest range) 24 months sensor life with normal usage Sample in CO2 backgrounds with XLT sensor Four measurement ranges with manual or auto-ranging Two Alarms and range indication output Bench, rack or wall mounting options Integrated bypass valve (for GPR-1600) Easy access and sensor replacement Simple to use HMI
Description
Our range of oxygen analyzers are designed to monitor gas produced or used in industrial processes where trace oxygen from low parts per million to pure O2 must be precisely measured. Utilizing AII’s high performance galvanic oxygen sensors these advanced instruments are simple to use with a common HMI and menu structure across-the-range chassis. Operators only need to learn just one instrument for multiple gas analysis applications at various oxygen levels. Available as bench-, 19" rack-, panel- and wall-mounted for flexible installation. Features: High accuracy ( ±0.02 ppm in lowest range) 24 months sensor life with normal usage Sample in CO2 backgrounds with XLT sensor Four measurement ranges with manual or auto-ranging Two Alarms and range indication output Bench, rack or wall mounting options Integrated bypass valve (for GPR-1600) Easy access and sensor replacement Simple to use HMI

Suppliers

Company
Product
Description
Supplier Links
O2 Analyzer With Remote Sensor - AII GPR-1900/2900 - GPR1600-2600-3100 - Process Sensing Technologies USA
Hauppauge, NY, United States
O2 Analyzer With Remote Sensor - AII GPR-1900/2900
GPR1600-2600-3100
O2 Analyzer With Remote Sensor - AII GPR-1900/2900 GPR1600-2600-3100
Our range of oxygen analyzers are designed to monitor gas produced or used in industrial processes where trace oxygen from low parts per million to pure O2 must be precisely measured. Utilizing AII’s high performance galvanic oxygen sensors these advanced instruments are simple to use with a common HMI and menu structure across-the-range chassis. Operators only need to learn just one instrument for multiple gas analysis applications at various oxygen levels. Available as bench-, 19" rack-, panel- and wall-mounted for flexible installation. Features: High accuracy ( ±0.02 ppm in lowest range) 24 months sensor life with normal usage Sample in CO2 backgrounds with XLT sensor Four measurement ranges with manual or auto-ranging Two Alarms and range indication output Bench, rack or wall mounting options Integrated bypass valve (for GPR-1600) Easy access and sensor replacement Simple to use HMI

Our range of oxygen analyzers are designed to monitor gas produced or used in industrial processes where trace oxygen from low parts per million to pure O2 must be precisely measured. Utilizing AII’s high performance galvanic oxygen sensors these advanced instruments are simple to use with a common HMI and menu structure across-the-range chassis. Operators only need to learn just one instrument for multiple gas analysis applications at various oxygen levels. Available as bench-, 19" rack-, panel- and wall-mounted for flexible installation.

Features:

  • High accuracy ( ±0.02 ppm in lowest range)
  • 24 months sensor life with normal usage
  • Sample in CO2 backgrounds with XLT sensor
  • Four measurement ranges with manual or auto-ranging
  • Two Alarms and range indication output
  • Bench, rack or wall mounting options
  • Integrated bypass valve (for GPR-1600)
  • Easy access and sensor replacement
  • Simple to use HMI
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number GPR1600-2600-3100
Product Name O2 Analyzer With Remote Sensor - AII GPR-1900/2900
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
XLT-11-15 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details