Process Sensing Technologies USA Rotronic HL-1D | Data Logger DATLOGSTAND

Description
The Rotronic compact Data Loggers cover the most important measurement parameters and can measure climatic parameters such as humidity, temperature and ambient pressure. Small in size but accurate and fully compatible with the free evaluation and configuration Software HW4-Lite. Logging mode Start/ Stop mode or endless mode with the possibility for changeable intervals. Also, the log mode can be started with the AutoStart function. HL-1D Humidity and Temperature Data Logger The HL-1D is Rotronic's bestselling and smallest humidity logger available from Rotronic. BL-1D Ambient Pressure and Dew Point Humidity Data Logger In addition to humidity and temperature, the BL-1D also logs ambient pressure and dew point. TL-1D Temperature Datalogger The TL-1D temperature data logger: compact, accurate and inexpensive. Features: HL-1D: Humidity and temperature BL-1D: Process pressure, dew point, humidity and temperature TL-1D: Temperature, high storage capacity: 64,000 lines FDA 21 CFR Part 11 / GAMP 5-compliant HW4 software Certified to EN 12830 Applications: Logistics Pharmaceuticals Pharmacies Mapping
Description
The Rotronic compact Data Loggers cover the most important measurement parameters and can measure climatic parameters such as humidity, temperature and ambient pressure. Small in size but accurate and fully compatible with the free evaluation and configuration Software HW4-Lite. Logging mode Start/ Stop mode or endless mode with the possibility for changeable intervals. Also, the log mode can be started with the AutoStart function. HL-1D Humidity and Temperature Data Logger The HL-1D is Rotronic's bestselling and smallest humidity logger available from Rotronic. BL-1D Ambient Pressure and Dew Point Humidity Data Logger In addition to humidity and temperature, the BL-1D also logs ambient pressure and dew point. TL-1D Temperature Datalogger The TL-1D temperature data logger: compact, accurate and inexpensive. Features: HL-1D: Humidity and temperature BL-1D: Process pressure, dew point, humidity and temperature TL-1D: Temperature, high storage capacity: 64,000 lines FDA 21 CFR Part 11 / GAMP 5-compliant HW4 software Certified to EN 12830 Applications: Logistics Pharmaceuticals Pharmacies Mapping

Suppliers

Company
Product
Description
Supplier Links
Rotronic HL-1D | Data Logger - DATLOGSTAND - Process Sensing Technologies USA
Hauppauge, NY, United States
Rotronic HL-1D | Data Logger
DATLOGSTAND
Rotronic HL-1D | Data Logger DATLOGSTAND
The Rotronic compact Data Loggers cover the most important measurement parameters and can measure climatic parameters such as humidity, temperature and ambient pressure. Small in size but accurate and fully compatible with the free evaluation and configuration Software HW4-Lite. Logging mode Start/ Stop mode or endless mode with the possibility for changeable intervals. Also, the log mode can be started with the AutoStart function. HL-1D Humidity and Temperature Data Logger The HL-1D is Rotronic's bestselling and smallest humidity logger available from Rotronic. BL-1D Ambient Pressure and Dew Point Humidity Data Logger In addition to humidity and temperature, the BL-1D also logs ambient pressure and dew point. TL-1D Temperature Datalogger The TL-1D temperature data logger: compact, accurate and inexpensive. Features: HL-1D: Humidity and temperature BL-1D: Process pressure, dew point, humidity and temperature TL-1D: Temperature, high storage capacity: 64,000 lines FDA 21 CFR Part 11 / GAMP 5-compliant HW4 software Certified to EN 12830 Applications: Logistics Pharmaceuticals Pharmacies Mapping

The Rotronic compact Data Loggers cover the most important measurement parameters and can measure climatic parameters such as humidity, temperature and ambient pressure. Small in size but accurate and fully compatible with the free evaluation and configuration Software HW4-Lite.

Logging mode
Start/ Stop mode or endless mode with the possibility for changeable intervals. Also, the log mode can be started with the AutoStart function.

HL-1D Humidity and Temperature Data Logger
The HL-1D is Rotronic's bestselling and smallest humidity logger available from Rotronic.

BL-1D Ambient Pressure and Dew Point Humidity Data Logger
In addition to humidity and temperature, the BL-1D also logs ambient pressure and dew point.

TL-1D Temperature Datalogger
The TL-1D temperature data logger: compact, accurate and inexpensive.

Features:

HL-1D: Humidity and temperature
BL-1D: Process pressure, dew point, humidity and temperature
TL-1D: Temperature, high storage capacity: 64,000 lines
FDA 21 CFR Part 11 / GAMP 5-compliant HW4 software
Certified to EN 12830

Applications:

  • Logistics
  • Pharmaceuticals
  • Pharmacies
  • Mapping
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Data Loggers and Data Recorders
Product Number DATLOGSTAND
Product Name Rotronic HL-1D | Data Logger
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Data Logger - PCE-WL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface None
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
Data Loggers - 2005043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection RS232/422/485; USB; RS232, USB
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details