Process Sensing Technologies USA NDIR Sensor | Carbon Dioxide Infrared Gas Sensors CO2-Standard

Description
PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50°CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical
Description
PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50°CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical

Suppliers

Company
Product
Description
Supplier Links
NDIR Sensor | Carbon Dioxide Infrared Gas Sensors - CO2-Standard - Process Sensing Technologies USA
Hauppauge, NY, United States
NDIR Sensor | Carbon Dioxide Infrared Gas Sensors
CO2-Standard
NDIR Sensor | Carbon Dioxide Infrared Gas Sensors CO2-Standard
PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50°CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical

PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide.

The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab.

The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions.

The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market.

Features:

  • Provides 'raw' signal output for processing external to the sensor
  • OEM board available containing the necessary processing electronics and LCD display
  • Internal temperature signal output
  • Wide operating temperature range of -20 to +50°CApplications:
  • Oil & Gas industry
  • Mining
  • Industrial
  • Energy
  • Transportation
  • Landfill monitoring
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number CO2-Standard
Product Name NDIR Sensor | Carbon Dioxide Infrared Gas Sensors
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
Measurement - chlorine - 159001958 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
PSR-11-37-D4 Alternative oxygen sensor to IT Gambert and Teledyne -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details