SST Sensing Ltd. Oscillators, Resonators, and Crystals 7050 7.3728M 20PF 20PPM

Description
7.3728MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS
Description
7.3728MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7050 7.3728M 20PF 20PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7050 7.3728M 20PF 20PPM
Oscillators, Resonators, and Crystals 7050 7.3728M 20PF 20PPM
7.3728MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

7.3728MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7050 7.3728M 20PF 20PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details