SST Sensing Ltd. Oscillators, Resonators, and Crystals 6035 11.0592M 18PF 20PPM 4P

Description
11.0592MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD6035-4P Crystals ROHS
Description
11.0592MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD6035-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 6035 11.0592M 18PF 20PPM 4P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
6035 11.0592M 18PF 20PPM 4P
Oscillators, Resonators, and Crystals 6035 11.0592M 18PF 20PPM 4P
11.0592MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD6035-4P Crystals ROHS

11.0592MHz Surface Mount Crystal 18pF ±20ppm ±30ppm SMD6035-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 6035 11.0592M 18PF 20PPM 4P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1445019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details