SST Sensing Ltd. Oscillators, Resonators, and Crystals 6035 10M 16PF 20PPM 2P

Description
10MHz Surface Mount Crystal 16pF ±20ppm ±30ppm SMD6035-2P Crystals ROHS
Description
10MHz Surface Mount Crystal 16pF ±20ppm ±30ppm SMD6035-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 6035 10M 16PF 20PPM 2P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
6035 10M 16PF 20PPM 2P
Oscillators, Resonators, and Crystals 6035 10M 16PF 20PPM 2P
10MHz Surface Mount Crystal 16pF ±20ppm ±30ppm SMD6035-2P Crystals ROHS

10MHz Surface Mount Crystal 16pF ±20ppm ±30ppm SMD6035-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 6035 10M 16PF 20PPM 2P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1355-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details