Rotronic Instruments (UK) Ltd. Ethernet Cable 21.15.0505

Description
Patchcable Cat. 5e, UTP, grey, 5m
Request a Quote
Description
Patchcable Cat. 5e, UTP, grey, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 324222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
324222
Ethernet Cable 324222
Patchcable Cat. 5e, UTP, grey, 5m

Patchcable Cat. 5e, UTP, grey, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 324222
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details