SST Sensing Ltd. Oscillators, Resonators, and Crystals 12M 16PF 50PPM

Description
12MHz 16pF ±50ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
12MHz 16pF ±50ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 12M 16PF 50PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
12M 16PF 50PPM
Oscillators, Resonators, and Crystals 12M 16PF 50PPM
12MHz 16pF ±50ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

12MHz 16pF ±50ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 12M 16PF 50PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details