SST Sensing Ltd. Oscillators, Resonators, and Crystals 12M 16PF 30PPM

Description
12MHz 16pF ±30ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
12MHz 16pF ±30ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 12M 16PF 30PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
12M 16PF 30PPM
Oscillators, Resonators, and Crystals 12M 16PF 30PPM
12MHz 16pF ±30ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

12MHz 16pF ±30ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 12M 16PF 30PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details