Process Heating Company, Inc. Rigid Tubular Heating System R-32

Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.
Description
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Suppliers

Company
Product
Description
Supplier Links
Rigid Tubular Heating System - R-32 - Process Heating Company, Inc.
Seattle, WA, USA
Rigid Tubular Heating System
R-32
Rigid Tubular Heating System R-32
No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A BIG PLUS. The large heater surface area is designed with a pre-determined low watt density (watts/sq. in.) giving low sheath temperatures to avoid coking or damage to the material being heated.

Supplier's Site

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number R-32
Product Name Rigid Tubular Heating System
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 32.00 kW (109 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2130M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details