Process Heating Company, Inc. Circulation Heater FPH-80

Description
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.
Datasheet
Description
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulation Heater - FPH-80 - Process Heating Company, Inc.
Seattle, WA, USA
Circulation Heater
FPH-80
Circulation Heater FPH-80
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.

PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.

Supplier's Site Datasheet

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number FPH-80
Product Name Circulation Heater
Heater Type Explosion-proof Heater (optional feature); Circulation Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 80.00 kW (273 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2050B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details