Process Heating Company, Inc. Circulation Heater FPH-45

Description
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.
Datasheet
Description
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulation Heater - FPH-45 - Process Heating Company, Inc.
Seattle, WA, USA
Circulation Heater
FPH-45
Circulation Heater FPH-45
PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.

PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. The heating elements are low watt density, under 10 watts per square inch to reduce fouling in viscous products. The "dry well" design elements can be removed for service without interrupting your process, a distinct advantage. The terminal enclosures are weatherproof as standard and available for hazardous environments in some sizes.

Supplier's Site Datasheet

Technical Specifications

  Process Heating Company, Inc.
Product Category Electric Heaters
Product Number FPH-45
Product Name Circulation Heater
Heater Type Explosion-proof Heater (optional feature); Circulation Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 45.00 kW (154 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel
Unlock Full Specs
to access all available technical data

Similar Products

4-Honeycomb PTC Air Heater - PH2207-A9 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 kW (5.12 MBH)
AC Voltage Required 220 to 240 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details