Proceco Ltd. Mechanical Vapor-Recompression (MVR) Evaporators

Description
An Ideal Zero-Discharge Wastewater Reclamation System Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco éco-Smart mechanical vapor-recompression evaporator system is an evaporation method that generates a high-quality distillate ready to be re-used while requiring very low energy. The Proceco éco-Smart MVR does not use electric, gas, or steam heat source to generate the distillate making it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco éco-Smart MVR evaporators are at their best when evaporating large quantities of dilute solutions such as rinse water that is common to surface treatment, aqueous parts washing, liquid penetrant inspection, or die casting. In most cases, the distillate meets or exceeds process water purity requirements and can be re-used without further treatment. Industrial Wastewater Treatment Applications Parts washer cleaning solutions and rinse water Liquid penetrant rinse water Surface treatment rinse water Oily emulsions/coolants Wet vibratory finishing Die casting and extrusion Concentrates from membrane filtration DI water regeneration Proceco éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses no electric, gas, or stream heat sources Automatic periodic blow-down of concentrate waste Compact design Proceco éco-Smart MVR Evaporator Benefits High water recovery rate up to 98% Zero discharge wastewater treatment process Reduces your disposal costs substantially Produces high-quality distillate ready to be re-used Improves process quality by reducing contaminant concentration in solution Cuts freshwater consumption significantly Efficient heat-recovery design Very low energy consumption from 0.25kW/gal Treats wastewater with TDS concentration level up to 500,000 mg/L Can handle wastewater with 5% solids and particles size up to 1000µm Payback can usually be achieved in 9 to 12 months Runs Unattended Low maintenance Easy to install
Description
An Ideal Zero-Discharge Wastewater Reclamation System Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco éco-Smart mechanical vapor-recompression evaporator system is an evaporation method that generates a high-quality distillate ready to be re-used while requiring very low energy. The Proceco éco-Smart MVR does not use electric, gas, or steam heat source to generate the distillate making it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco éco-Smart MVR evaporators are at their best when evaporating large quantities of dilute solutions such as rinse water that is common to surface treatment, aqueous parts washing, liquid penetrant inspection, or die casting. In most cases, the distillate meets or exceeds process water purity requirements and can be re-used without further treatment. Industrial Wastewater Treatment Applications Parts washer cleaning solutions and rinse water Liquid penetrant rinse water Surface treatment rinse water Oily emulsions/coolants Wet vibratory finishing Die casting and extrusion Concentrates from membrane filtration DI water regeneration Proceco éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses no electric, gas, or stream heat sources Automatic periodic blow-down of concentrate waste Compact design Proceco éco-Smart MVR Evaporator Benefits High water recovery rate up to 98% Zero discharge wastewater treatment process Reduces your disposal costs substantially Produces high-quality distillate ready to be re-used Improves process quality by reducing contaminant concentration in solution Cuts freshwater consumption significantly Efficient heat-recovery design Very low energy consumption from 0.25kW/gal Treats wastewater with TDS concentration level up to 500,000 mg/L Can handle wastewater with 5% solids and particles size up to 1000µm Payback can usually be achieved in 9 to 12 months Runs Unattended Low maintenance Easy to install

Suppliers

Company
Product
Description
Supplier Links
An Ideal Zero-Discharge Wastewater Reclamation System Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco éco-Smart mechanical vapor-recompression evaporator system is an evaporation method that generates a high-quality distillate ready to be re-used while requiring very low energy. The Proceco éco-Smart MVR does not use electric, gas, or steam heat source to generate the distillate making it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco éco-Smart MVR evaporators are at their best when evaporating large quantities of dilute solutions such as rinse water that is common to surface treatment, aqueous parts washing, liquid penetrant inspection, or die casting. In most cases, the distillate meets or exceeds process water purity requirements and can be re-used without further treatment. Industrial Wastewater Treatment Applications Parts washer cleaning solutions and rinse water Liquid penetrant rinse water Surface treatment rinse water Oily emulsions/coolants Wet vibratory finishing Die casting and extrusion Concentrates from membrane filtration DI water regeneration Proceco éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses no electric, gas, or stream heat sources Automatic periodic blow-down of concentrate waste Compact design Proceco éco-Smart MVR Evaporator Benefits High water recovery rate up to 98% Zero discharge wastewater treatment process Reduces your disposal costs substantially Produces high-quality distillate ready to be re-used Improves process quality by reducing contaminant concentration in solution Cuts freshwater consumption significantly Efficient heat-recovery design Very low energy consumption from 0.25kW/gal Treats wastewater with TDS concentration level up to 500,000 mg/L Can handle wastewater with 5% solids and particles size up to 1000µm Payback can usually be achieved in 9 to 12 months Runs Unattended Low maintenance Easy to install

An Ideal Zero-Discharge Wastewater Reclamation System

Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco Éco-Smart mechanical vapor-recompression evaporator system is an evaporation method that generates a high-quality distillate ready to be re-used while requiring very low energy. The Proceco Éco-Smart MVR does not use electric, gas, or steam heat source to generate the distillate making it an environmentally and more cost effective alternative to conventional wastewater concentration technologies.

Proceco Éco-Smart MVR evaporators are at their best when evaporating large quantities of dilute solutions such as rinse water that is common to surface treatment, aqueous parts washing, liquid penetrant inspection, or die casting. In most cases, the distillate meets or exceeds process water purity requirements and can be re-used without further treatment.

Industrial Wastewater Treatment Applications

  • Parts washer cleaning solutions and rinse water
  • Liquid penetrant rinse water
  • Surface treatment rinse water
  • Oily emulsions/coolants
  • Wet vibratory finishing
  • Die casting and extrusion
  • Concentrates from membrane filtration
  • DI water regeneration

Proceco Éco-Smart MVR Evaporator Features

  • PLC-controlled process
  • Few moving parts and no liquid pumps
  • Vacuum distillation process
  • Efficient vapor compression technology
  • Uses no electric, gas, or stream heat sources
  • Automatic periodic blow-down of concentrate waste
  • Compact design

Proceco Éco-Smart MVR Evaporator Benefits

  • High water recovery rate up to 98%
  • Zero discharge wastewater treatment process
  • Reduces your disposal costs substantially
  • Produces high-quality distillate ready to be re-used
  • Improves process quality by reducing contaminant concentration in solution
  • Cuts freshwater consumption significantly
  • Efficient heat-recovery design
  • Very low energy consumption from 0.25kW/gal
  • Treats wastewater with TDS concentration level up to 500,000 mg/L
  • Can handle wastewater with 5% solids and particles size up to 1000µm
  • Payback can usually be achieved in 9 to 12 months
  • Runs Unattended
  • Low maintenance
  • Easy to install
Supplier's Site

Technical Specifications

  Proceco Ltd.
Product Category Wastewater Treatment Equipment
Product Number Mechanical Vapor-Recompression (MVR) Evaporators
Unlock Full Specs
to access all available technical data

Similar Products