ULTRASONIC SENSORS; Transducer Function:Transmitter
; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-61dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:55°; Capacitance:2400pF RoHS Compliant: Yes
ULTRASONIC SENSORS; Transducer Function:Transmitter; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-61dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:55°; Capacitance:2400pF RoHS Compliant: Yes