TRANSDUCER, ULTRASONIC TX, 40KHZ, 12.7MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:85° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K9173 |
| Product Name | Transducer, Ultrasonic Tx, 40Khz, 12.7Mm; Transducer Function Prowave |