Pro-Wave Electronic Corp. Proximity Sensors 400SR16P

Description
Proximity Sensors Transducers
Datasheet
Description
Proximity Sensors Transducers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
400SR16P
Proximity Sensors 400SR16P
Proximity Sensors Transducers

Proximity Sensors Transducers

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 400SR16P
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1705-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details