TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 16.2MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:117dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:55° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K9166 |
| Product Name | Transducer, Ultrasonic Tx Rx, 40Khz, 16.2Mm; Transducer Function Prowave |