Pro-Wave Electronic Corp. Transmitter, Ultrasonic, 40Khz, 11Mm; Sound Level Spl Prowave 400FS080

Description
TRANSMITTER, ULTRASONIC, 40KHZ, 11MM; Sound Level SPL:95dB; External Diameter:11mm; External Width:11mm; SVHC:No SVHC (20-Jun-2013); Angle:40°; Beam Divergence:40°; Capacitance:1000pF; External Depth:11mm; External Length /
Description
TRANSMITTER, ULTRASONIC, 40KHZ, 11MM; Sound Level SPL:95dB; External Diameter:11mm; External Width:11mm; SVHC:No SVHC (20-Jun-2013); Angle:40°; Beam Divergence:40°; Capacitance:1000pF; External Depth:11mm; External Length /

Suppliers

Company
Product
Description
Supplier Links
Transmitter, Ultrasonic, 40Khz, 11Mm; Sound Level Spl Prowave - 98K9164 - Newark, An Avnet Company
Chicago, IL, United States
Transmitter, Ultrasonic, 40Khz, 11Mm; Sound Level Spl Prowave
98K9164
Transmitter, Ultrasonic, 40Khz, 11Mm; Sound Level Spl Prowave 98K9164
TRANSMITTER, ULTRASONIC, 40KHZ, 11MM; Sound Level SPL:95dB; External Diameter:11mm; External Width:11mm; SVHC:No SVHC (20-Jun-2013); Angle:40°; Beam Divergence:40°; Capacitance:1000pF; External Depth:11mm; External Length /

TRANSMITTER, ULTRASONIC, 40KHZ, 11MM; Sound Level SPL:95dB; External Diameter:11mm; External Width:11mm; SVHC:No SVHC (20-Jun-2013); Angle:40°; Beam Divergence:40°; Capacitance:1000pF; External Depth:11mm; External Length /

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K9164
Product Name Transmitter, Ultrasonic, 40Khz, 11Mm; Sound Level Spl Prowave
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers