TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 14.1MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:103dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:125° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K9160 |
| Product Name | Transducer, Ultrasonic Tx Rx, 40Khz, 14.1Mm; Transducer Function Prowave |