TRANSDUCER, ULTRASONIC TX RX, 40KHZ, 12.5MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:98dB; Resonant Frequency:40kHz; Product Range:-; Beam Angle:125° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 51R8111 |
| Product Name | Transducer, Ultrasonic Tx Rx, 40Khz, 12.5Mm; Transducer Function Prowave |