Pro-Wave Electronic Corp. Proximity Sensors 328ST16M

Description
Proximity Sensors Transducers, Open type
Datasheet
Description
Proximity Sensors Transducers, Open type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
328ST16M
Proximity Sensors 328ST16M
Proximity Sensors Transducers, Open type

Proximity Sensors Transducers, Open type

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 328ST16M
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers