TRANSDUCER, ULTRASONIC TX, 32.8KHZ, 16.2MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:32.8kHz; Product Range:-; Beam Angle:100° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K8775 |
| Product Name | Transducer, Ultrasonic Tx, 32.8Khz, 16.2Mm; Transducer Function Prowave |