TRANSDUCER, ULTRASONIC TX, 25KHZ, 16.2MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:25kHz; Product Range:-; Beam Angle:85° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K8460 |
| Product Name | Transducer, Ultrasonic Tx, 25Khz, 16.2Mm; Transducer Function Prowave |