Pro-Iroda Industries, Inc. Kit, Soldering Iron, 210Deg-450Deg, Gas; Ignition Type Iroda PRO-70K

Description
KIT, SOLDERING IRON, 210DEG-450DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W RoHS Compliant: NA
Datasheet
Description
KIT, SOLDERING IRON, 210DEG-450DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Soldering Iron, 210Deg-450Deg, Gas; Ignition Type Iroda - 31M0344 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Soldering Iron, 210Deg-450Deg, Gas; Ignition Type Iroda
31M0344
Kit, Soldering Iron, 210Deg-450Deg, Gas; Ignition Type Iroda 31M0344
KIT, SOLDERING IRON, 210DEG-450DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W RoHS Compliant: NA

KIT, SOLDERING IRON, 210DEG-450DEG, GAS; Ignition Type:-; Run Time:-; Heat Temperature Max:450°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Diameter:25mm; Length:190mm; Output Power:80W RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0344
Product Name Kit, Soldering Iron, 210Deg-450Deg, Gas; Ignition Type Iroda
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details