Pro-Iroda Industries, Inc. Soldering Iron, 450 Deg, Gas; Ignition Type Iroda PRO-50

Description
SOLDERING IRON, 450 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 450 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 450 Deg, Gas; Ignition Type Iroda - 31M0342 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 450 Deg, Gas; Ignition Type Iroda
31M0342
Soldering Iron, 450 Deg, Gas; Ignition Type Iroda 31M0342
SOLDERING IRON, 450 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

SOLDERING IRON, 450 DEG, GAS; Ignition Type:Manual Ignition; Run Time:30min; Heat Temperature Max:400°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Body Length:153mm; Weight:60g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0342
Product Name Soldering Iron, 450 Deg, Gas; Ignition Type Iroda
Output 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details