Pro-Iroda Industries, Inc. Kit, Soldering Iron, 500 Deg, Gas; Ignition Type Iroda PRO-120K

Description
KIT, SOLDERING IRON, 500 DEG, GAS; Ignition Type:Manual Ignition; Run Time:200min; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length:254mm; Weight:265g RoHS Compliant: NA
Datasheet
Description
KIT, SOLDERING IRON, 500 DEG, GAS; Ignition Type:Manual Ignition; Run Time:200min; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length:254mm; Weight:265g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kit, Soldering Iron, 500 Deg, Gas; Ignition Type Iroda - 31M0339 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Soldering Iron, 500 Deg, Gas; Ignition Type Iroda
31M0339
Kit, Soldering Iron, 500 Deg, Gas; Ignition Type Iroda 31M0339
KIT, SOLDERING IRON, 500 DEG, GAS; Ignition Type:Manual Ignition; Run Time:200min; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length:254mm; Weight:265g RoHS Compliant: NA

KIT, SOLDERING IRON, 500 DEG, GAS; Ignition Type:Manual Ignition; Run Time:200min; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (07-Jul-2017); Length:254mm; Weight:265g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0339
Product Name Kit, Soldering Iron, 500 Deg, Gas; Ignition Type Iroda
Output 932 F (500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 2919338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details