Pro Electric L.C. Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V; Connector Type A Pro Elec PL09614

Description
POWER CORD, SCHUKO PLUG TO IEC C13, 2M, 10A, 250V; Connector Type A:Mains Plug, Schuko; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, SCHUKO PLUG TO IEC C13, 2M, 10A, 250V; Connector Type A:Mains Plug, Schuko; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V; Connector Type A Pro Elec - 95M4395 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V; Connector Type A Pro Elec
95M4395
Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V; Connector Type A Pro Elec 95M4395
POWER CORD, SCHUKO PLUG TO IEC C13, 2M, 10A, 250V; Connector Type A:Mains Plug, Schuko; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SCHUKO PLUG TO IEC C13, 2M, 10A, 250V; Connector Type A:Mains Plug, Schuko; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 95M4395
Product Name Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V; Connector Type A Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 6-20P to IEC 60320 C19, 12AWG / 3C, SJT, 60C, 98 inches - 228003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC Power Cords - 823474-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
VAC13KS, Italy, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-524 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details