Pro Electric L.C. Trailing Socket, Euro, Blk, 4 Gang; No. Of Outlets Pro Elec PL03868

Description
TRAILING SOCKET, EURO, BLK, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes
Datasheet
Description
TRAILING SOCKET, EURO, BLK, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trailing Socket, Euro, Blk, 4 Gang; No. Of Outlets Pro Elec - 24R7126 - Newark, An Avnet Company
Chicago, IL, United States
Trailing Socket, Euro, Blk, 4 Gang; No. Of Outlets Pro Elec
24R7126
Trailing Socket, Euro, Blk, 4 Gang; No. Of Outlets Pro Elec 24R7126
TRAILING SOCKET, EURO, BLK, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes

TRAILING SOCKET, EURO, BLK, 4 GANG; No. of Outlets:4Outlets; Outlet Type:Schuko; Current Rating:-; Supply Voltage V AC:-; Plug Type:-; Cable Length:-; Product Range:-; Connector Colour:Black; Connector Type:Schuko RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 24R7126
Product Name Trailing Socket, Euro, Blk, 4 Gang; No. Of Outlets Pro Elec
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15854T7B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details