POWER CORD, IEC 60320 C14-IEC C13, 3M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Blue; Product Range:-; Cable Length - Imperial:9.8ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 70AJ6492 |
| Product Name | Power Cord, Iec 60320 C14-Iec C13, 3M; Connector To Connector Pro Elec |
| Cord Length | 118 inch (3000 mm) |
IEC/UL 62368-1
PVC, black