Pro Electric L.C. Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec PELR0004

Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet
Description
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec - 84AJ0836 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
84AJ0836
Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec 84AJ0836
POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

POWER CORD, 10A, IEC 60320 C13-FREE END; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:240VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AJ0836
Product Name Power Cord, 10A, Iec 60320 C13-Free End; Connector To Connector Pro Elec
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 16Amp Cord Set w/ Angled C19 Connector - 86275340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IEC Power Cords - 819170-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details