Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
PRO ELECTRIC L.C.
PELB0244 -- CABLE GLAND, PA/NBR, 6MM-12MM, GREY ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Cable Gland, Pa/nbr, 6Mm-12Mm, Grey Rohs Compliant Pro Elec
PELB0244
Description
CABLE GLAND, PA/NBR, 6MM-12MM, GREY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CABLE GLAND, PA/NBR, 6MM-12MM, GREY ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa/nbr, 6Mm-12Mm, Grey Rohs Compliant Pro Elec
77AH0008
Cable Gland, Pa/nbr, 6Mm-12Mm, Grey Rohs Compliant Pro Elec
77AH0008
CABLE GLAND, PA/NBR, 6MM-12MM, GREY ROHS COMPLIANT: YES
CABLE GLAND, PA/NBR, 6MM-12MM, GREY ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Sealing Glands
Product Number
77AH0008
Product Name
Cable Gland, Pa/nbr, 6Mm-12Mm, Grey Rohs Compliant Pro Elec
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Mid Power SPEC Pak ® Cable Gland (Pm21)
PS2T40-5X
Specs
Application
Cable & Wire
Number of Elements
2 #
View Details
Takachi Electronics Enclosure Co., Ltd.
Heat Resistant Cable Gland
AGH Series
Specs
Application
Cable & Wire
Material
Brass
Mounting Size
0.3937 to 1.26 inch (10 to 32 mm)
View Details
TE Connectivity
Cable Glands
1SNG601223R0000
Specs
Application
Cable & Wire
Material
PA 6
View Details
2
suppliers
BARTEC
Cable Gland -60°C to +70°C
cable gland 60c to 70c
Specs
Application
Cable & Wire
View Details