Pro Electric L.C. Power Cord, Iec 60320 C20-C19, 5M; Cable Length Metric Pro Elec PEL01252

Description
POWER CORD, IEC 60320 C20-C19, 5M; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C20-C19, 5M; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C20-C19, 5M; Cable Length Metric Pro Elec - 07AH4491 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C20-C19, 5M; Cable Length Metric Pro Elec
07AH4491
Power Cord, Iec 60320 C20-C19, 5M; Cable Length Metric Pro Elec 07AH4491
POWER CORD, IEC 60320 C20-C19, 5M; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes

POWER CORD, IEC 60320 C20-C19, 5M; Cable Length - Metric:5m; Current Rating:16A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C20; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4491
Product Name Power Cord, Iec 60320 C20-C19, 5M; Cable Length Metric Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details