Pro Electric L.C. Power Cord, Iec 60320 C14-C13, 1.5M; Cable Length Metric Pro Elec PEL01242

Description
POWER CORD, IEC 60320 C14-C13, 1.5M; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:4.9ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14;RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-C13, 1.5M; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:4.9ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-C13, 1.5M; Cable Length Metric Pro Elec - 07AH4481 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 1.5M; Cable Length Metric Pro Elec
07AH4481
Power Cord, Iec 60320 C14-C13, 1.5M; Cable Length Metric Pro Elec 07AH4481
POWER CORD, IEC 60320 C14-C13, 1.5M; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:4.9ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14;RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-C13, 1.5M; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:4.9ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4481
Product Name Power Cord, Iec 60320 C14-C13, 1.5M; Cable Length Metric Pro Elec
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details