Pro Electric L.C. Power Cord, Uk-Iec 60320 C7, 1M; Connector To Connector Pro Elec PEL01236

Description
POWER CORD, UK-IEC 60320 C7, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK-IEC 60320 C7, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk-Iec 60320 C7, 1M; Connector To Connector Pro Elec - 07AH4477 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk-Iec 60320 C7, 1M; Connector To Connector Pro Elec
07AH4477
Power Cord, Uk-Iec 60320 C7, 1M; Connector To Connector Pro Elec 07AH4477
POWER CORD, UK-IEC 60320 C7, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No RoHS Compliant: Yes

POWER CORD, UK-IEC 60320 C7, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4477
Product Name Power Cord, Uk-Iec 60320 C7, 1M; Connector To Connector Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 5x10.0mm² Harmonized Cable - 86020440 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details